TXC Corporation Oscillators 7W24000030

Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W24000030-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
7W24000030-ND
Oscillators 7W24000030-ND
24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

24MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 7W24000030 - 766238-7W24000030 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7W24000030
766238-7W24000030
Oscillators - 7W24000030 766238-7W24000030
Manufacturer: TXC CORPORATION Win Source Part Number: 766238-7W24000030 Series: 7W Packaging: Reel package Type: XO (Standard) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 24MHz Operating Supply Voltage: 3.3V Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Maximum): 0.056" (1.42mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 766238-7W24000030
Series: 7W
Packaging: Reel package
Type: XO (Standard)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 24MHz
Operating Supply Voltage: 3.3V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum): 0.056" (1.42mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 7W24000030-ND 766238-7W24000030
Product Name Oscillators Oscillators - 7W24000030
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECS-2033-143-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers