TXC Corporation Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-6.000MBC-T

Description
OSCILLATOR, 6MHZ, 7 X 5MM, CMOS; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
OSCILLATOR, 6MHZ, 7 X 5MM, CMOS; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6509 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6509
Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6509
OSCILLATOR, 6MHZ, 7 X 5MM, CMOS; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 6MHZ, 7 X 5MM, CMOS; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0760 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc
54W0760
Oscillator, Cmos, 6Mhz, 3.3V, Smd; Frequency Nom Txc 54W0760
OSCILLATOR, CMOS, 6MHZ, 3.3V, SMD; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 6MHZ, 3.3V, SMD; Frequency Nom:6MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6509
Product Name Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0002.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details