TXC Corporation Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc 7W-4.000MBC-T

Description
OSCILLATOR, CMOS, 4MHZ, 3.3V, SMD; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, CMOS, 4MHZ, 3.3V, SMD; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0741 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc
54W0741
Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc 54W0741
OSCILLATOR, CMOS, 4MHZ, 3.3V, SMD; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 4MHZ, 3.3V, SMD; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6506 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6506
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6506
OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0741
Product Name Oscillator, Cmos, 4Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.163000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.63E-4 MHz
Frequency Stability 50 ppm
View Details