TXC Corporation Oscillators 7W-4.000MBB-T

Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1157-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1157-2-ND
Oscillators 887-1157-2-ND
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 84R5753 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
84R5753
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 84R5753
OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Cxo, 4Mhz, Smd; Frequency Nom Txc - 84R5505 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cxo, 4Mhz, Smd; Frequency Nom Txc
84R5505
Oscillator, Cxo, 4Mhz, Smd; Frequency Nom Txc 84R5505
OSCILLATOR, CXO, 4MHZ, SMD; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, CXO, 4MHZ, SMD; Frequency Nom:4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1157-2-ND 84R5753
Product Name Oscillators Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S2 - S218025T-26.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 26 MHz
Frequency Stability 25 ppm
View Details