TXC Corporation Oscillators 7W-4.000MBA-T

Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1351-2-ND
Oscillators 887-1351-2-ND
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 4 Mhz; Frequency Nom Txc - 86R1609 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4 Mhz; Frequency Nom Txc
86R1609
Oscillator, 4 Mhz; Frequency Nom Txc 86R1609
OSCILLATOR, 4 MHz; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:4MHzRoHS Compliant: Yes

OSCILLATOR, 4 MHz; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Frequency:4MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1608 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1608
Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1608
OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1351-2-ND 86R1609 86R1608
Product Name Oscillators Oscillator, 4 Mhz; Frequency Nom Txc Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-10.000-3GC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 10 MHz
View Details
2 suppliers
Crystal Oscillators - 8136214P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
Supply Voltage 3.3 Volts
View Details