TXC Corporation Oscillator, 35.328Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-35.328MBB-T

Description
OSCILLATOR, 35.328MHZ, 7 X 5MM, CMOS; Frequency Nom:35.328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:35.328MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 35.328MHZ, 7 X 5MM, CMOS; Frequency Nom:35.328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:35.328MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 35.328Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 84R5751 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 35.328Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
84R5751
Oscillator, 35.328Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 84R5751
OSCILLATOR, 35.328MHZ, 7 X 5MM, CMOS; Frequency Nom:35.328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:35.328MHz RoHS Compliant: Yes

OSCILLATOR, 35.328MHZ, 7 X 5MM, CMOS; Frequency Nom:35.328MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:35.328MHz RoHS Compliant: Yes

Supplier's Site
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5503 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5503
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5503
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 84R5751 84R5503
Product Name Oscillator, 35.328Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Package / Form Factor Surface Mount
Features / Standards RoHS RoHS
Frequency 35.33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - IS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - SIT1552AI-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details