TXC Corporation Oscillators 7W-33.333MBE-T

Description
33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2526-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2526-2-ND
Oscillators 887-2526-2-ND
33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

33.333MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators 7W-33.333MBE-T
XTAL OSC XO 33.3330MHZ CMOS SMD

XTAL OSC XO 33.3330MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators
Product Number 887-2526-2-ND 7W-33.333MBE-T
Product Name Oscillators Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - XC230-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
VCO / SURF MOUNT / RoHS - ROS-1000PV+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - LMK62A2-200M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers