TXC Corporation Crystals, Oscillators, Resonators - Oscillators 7W-25.000MBB-T

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328149-7W-25.000MBB -T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Temperature Range - Operating: -10°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 887-1174-2,7W2507000 8,887-1174-6,7W25000 MBBT,887-1174-1 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1328149-7W-25.000MBB -T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Temperature Range - Operating: -10°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 887-1174-2,7W2507000 8,887-1174-6,7W25000 MBBT,887-1174-1 Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1328149-7W-25.000MBB-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328149-7W-25.000MBB-T
Crystals, Oscillators, Resonators - Oscillators 1328149-7W-25.000MBB-T
Manufacturer: TXC CORPORATION Win Source Part Number: 1328149-7W-25.000MBB -T Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Reel - TR Type: XO (Standard) Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Height - Seated (Max): 0.056" (1.42mm) Standard Package: 1,000 Mounting: Surface Mount Frequency: 25 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Voltage - Supply: 3.3V Temperature Range - Operating: -10°C ~ 70°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 887-1174-2,7W2507000 8,887-1174-6,7W25000 MBBT,887-1174-1 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: TXC CORPORATION
Win Source Part Number: 1328149-7W-25.000MBB-T
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Reel - TR
Type: XO (Standard)
Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max): 0.056" (1.42mm)
Standard Package: 1,000
Mounting: Surface Mount
Frequency: 25 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Voltage - Supply: 3.3V
Temperature Range - Operating: -10°C ~ 70°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 887-1174-2,7W25070008,887-1174-6,7W25000MBBT,887-1174-1
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Oscillators - 887-1174-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1174-2-ND
Oscillators 887-1174-2-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc - 84R5496 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
84R5496
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc 84R5496
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-10 to 70C) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 1328149-7W-25.000MBB-T 887-1174-2-ND 84R5496
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-10 To 70C) Rohs Compliant Txc
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI062T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1075Z-010 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details