TXC Corporation Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc 7W-16.000MBC-T

Description
OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes
Description
OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0700 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc
54W0700
Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc 54W0700
OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 16MHZ, 3.3V, SMD; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, 16Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6490 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 16Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6490
Oscillator, 16Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6490
OSCILLATOR, 16MHZ, 7 X 5MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

OSCILLATOR, 16MHZ, 7 X 5MM, CMOS; Frequency Nom:16MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:16MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 54W0700
Product Name Oscillator, Cmos, 16Mhz, 3.3V, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details