TXC Corporation Oscillator, 150Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 7W-150.000MBC-T

Description
OSCILLATOR, 150MHZ, 7 X 5MM, CMOS; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:150MHz RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 150MHZ, 7 X 5MM, CMOS; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:150MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 150Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6489 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 150Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6489
Oscillator, 150Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6489
OSCILLATOR, 150MHZ, 7 X 5MM, CMOS; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:150MHz RoHS Compliant: Yes

OSCILLATOR, 150MHZ, 7 X 5MM, CMOS; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:150MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 150Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0697 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 150Mhz, 3.3V, Smd; Frequency Nom Txc
54W0697
Oscillator, Cmos, 150Mhz, 3.3V, Smd; Frequency Nom Txc 54W0697
OSCILLATOR, CMOS, 150MHZ, 3.3V, SMD; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:150MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 150MHZ, 3.3V, SMD; Frequency Nom:150MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:150MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 29X6489
Product Name Oscillator, 150Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366356-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - KA555IDTF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details