TXC Corporation Oscillators 7W-14.7456MBA-T

Description
14.7456MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
14.7456MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1361-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1361-2-ND
Oscillators 887-1361-2-ND
14.7456MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

14.7456MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 14.7456 Mhz; Frequency Nom Txc - 86R1577 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 14.7456 Mhz; Frequency Nom Txc
86R1577
Oscillator, 14.7456 Mhz; Frequency Nom Txc 86R1577
OSCILLATOR, 14.7456 MHz; Frequency Nom:14.7456MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 14.7456 MHz; Frequency Nom:14.7456MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site
Oscillator, 14.7456Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1576 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 14.7456Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1576
Oscillator, 14.7456Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1576
OSCILLATOR, 14.7456MHZ, 7 X 5MM, CMOS; Frequency Nom:14.7456MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:14.7456MHz RoHS Compliant: Yes

OSCILLATOR, 14.7456MHZ, 7 X 5MM, CMOS; Frequency Nom:14.7456MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:14.7456MHzRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1361-2-ND 86R1577 86R1576
Product Name Oscillators Oscillator, 14.7456 Mhz; Frequency Nom Txc Oscillator, 14.7456Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI106T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - XC271-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details