TXC Corporation Oscillators 7W-100.000MBB-T

Description
100MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
100MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1190-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1190-2-ND
Oscillators 887-1190-2-ND
100MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

100MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 7W-100.000MBB-T - 849656-7W-100.000MBB-T - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7W-100.000MBB-T
849656-7W-100.000MBB-T
Oscillators - 7W-100.000MBB-T 849656-7W-100.000MBB-T
Manufacturer: TXC CORPORATION Win Source Part Number: 849656-7W-100.000MBB -T Series: 7W Features: 100 MHz Oscillator Package: Reel - TR Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 887-1190-6, 7W100000MBBT, 887-1190-1, 887-1190-2

Manufacturer: TXC CORPORATION
Win Source Part Number: 849656-7W-100.000MBB-T
Series: 7W
Features: 100 MHz Oscillator
Package: Reel - TR
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 887-1190-6, 7W100000MBBT, 887-1190-1, 887-1190-2

Buy Now Datasheet
Oscillator, 100Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 84R5729 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 100Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
84R5729
Oscillator, 100Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 84R5729
OSCILLATOR, 100MHZ, 7 X 5MM, CMOS; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

OSCILLATOR, 100MHZ, 7 X 5MM, CMOS; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cxo, 100Mhz, Smd; Frequency Nom Txc - 84R5481 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cxo, 100Mhz, Smd; Frequency Nom Txc
84R5481
Oscillator, Cxo, 100Mhz, Smd; Frequency Nom Txc 84R5481
OSCILLATOR, CXO, 100MHZ, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, CXO, 100MHZ, SMD; Frequency Nom:100MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1190-2-ND 849656-7W-100.000MBB-T 84R5729
Product Name Oscillators Oscillators - 7W-100.000MBB-T Oscillator, 100Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
4 suppliers
Programmable Timers and Oscillators - CY2X014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-500-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers