ECS Inc. International Surface Mount Oscillators ECS-2016MV-500-CN-TR

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt® capability, operating from 1.6 to 3.6 V and offering a frequency range of 1.500 to 54.000 MHz. It features a 2.0 x 1.6 x 0.85 mm ceramic package, extended operating temperature range of -40 to +105°C, and a frequency stability of ±30 ppm over temperature, supply voltage, and load variations. The output is CMOS with a 15 pF load, rise and fall times of 6.5 ns, and phase jitter of 1 ps from 12 kHz to 5 MHz. Standby current is 10 µA, and start-up time is 5 ms. The device is RoHS compliant, has a storage temperature range of -55 to +125°C, and supports 1.8V, 2.5V, or 3.3V power supplies. The ECS-2016MV-500-CN-TR variant operates at 50.000 MHz with ±50 ppm stability and -40 to +85°C temperature range, packaged in tape and reel.

Datasheet Summary
Powered by GS/AI

The ECS-2016MV is a miniature SMD HCMOS crystal oscillator with MultiVolt® capability, operating from 1.6 to 3.6 V and offering a frequency range of 1.500 to 54.000 MHz. It features a 2.0 x 1.6 x 0.85 mm ceramic package, extended operating temperature range of -40 to +105°C, and a frequency stability of ±30 ppm over temperature, supply voltage, and load variations. The output is CMOS with a 15 pF load, rise and fall times of 6.5 ns, and phase jitter of 1 ps from 12 kHz to 5 MHz. Standby current is 10 µA, and start-up time is 5 ms. The device is RoHS compliant, has a storage temperature range of -55 to +125°C, and supports 1.8V, 2.5V, or 3.3V power supplies. The ECS-2016MV-500-CN-TR variant operates at 50.000 MHz with ±50 ppm stability and -40 to +85°C temperature range, packaged in tape and reel.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECS-2016MV-500-CN-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECS-2016MV-500-CN-TR
Surface Mount Oscillators ECS-2016MV-500-CN-TR
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - XC2809TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2809TR-ND
Oscillators XC2809TR-ND
50MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2809DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2809DKR-ND
Oscillators XC2809DKR-ND
50MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XC2809CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
XC2809CT-ND
Oscillators XC2809CT-ND
50MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 1.6V ~ 3.6V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2016MV-500-CN-TR XC2809TR-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Features / Standards RoHS Lead-Free
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-16.384-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X104-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Oscillators - X107-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECOC-7050-38.880-BN-TR - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers