TXC Corporation Oscillators 7W-10.000MBC-T

Description
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7W-10.000MBC-T-ND - DigiKey
Thief River Falls, MN, United States
10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

10MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 29X6485 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
29X6485
Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 29X6485
OSCILLATOR, 10MHZ, 7 X 5MM, CMOS; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:10MHz RoHS Compliant: Yes

OSCILLATOR, 10MHZ, 7 X 5MM, CMOS; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Cmos, 10Mhz, 3.3V, Smd; Frequency Nom Txc - 54W0675 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Cmos, 10Mhz, 3.3V, Smd; Frequency Nom Txc
54W0675
Oscillator, Cmos, 10Mhz, 3.3V, Smd; Frequency Nom Txc 54W0675
OSCILLATOR, CMOS, 10MHZ, 3.3V, SMD; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:10MHz RoHS Compliant: Yes

OSCILLATOR, CMOS, 10MHZ, 3.3V, SMD; Frequency Nom:10MHz; Frequency Stability + / -:100ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Frequency:10MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7W-10.000MBC-T-ND 29X6485
Product Name Oscillators Oscillator, 10Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 100 ppm 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ACA000335AAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers