TXC Corporation Oscillators 7W-1.8432MBA-T

Description
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1349-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1349-2-ND
Oscillators 887-1349-2-ND
1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

1.8432MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, 1.8432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 86R1566 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1.8432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
86R1566
Oscillator, 1.8432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 86R1566
OSCILLATOR, 1.8432MHZ, 7 X 5MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

OSCILLATOR, 1.8432MHZ, 7 X 5MM, CMOS; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Oscillator, 1.8432 Mhz; Frequency Nom Txc - 86R1567 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 1.8432 Mhz; Frequency Nom Txc
86R1567
Oscillator, 1.8432 Mhz; Frequency Nom Txc 86R1567
OSCILLATOR, 1.8432 MHz; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

OSCILLATOR, 1.8432 MHz; Frequency Nom:1.8432MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:3.3V; Product Range:7W Series; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-1349-2-ND 86R1566
Product Name Oscillators Oscillator, 1.8432Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Programmable Timers and Oscillators - CY2X014LXI312T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - X225-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details