TXC Corporation 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc 7W-1.544MBE-T

Description
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)
Description
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

Suppliers

Company
Product
Description
Supplier Links
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc - 79T3665 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
79T3665
7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc 79T3665
7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

7.0x5.0 CMOS Quartz Oscillator / Ceramic, 3.3V, +/-50ppm (-40 to 85C)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T3665
Product Name 7.0X5.0 Cmos Quartz Oscillator / Ceramic, 3.3V, +/-50Ppm (-40 To 85C) Txc
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - MC14541BF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details