TXC Corporation Crystals 7V26000028

Description
CRYSTAL 26.0000MHZ 7.5PF SMD
Datasheet
Description
CRYSTAL 26.0000MHZ 7.5PF SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals 7V26000028
CRYSTAL 26.0000MHZ 7.5PF SMD

CRYSTAL 26.0000MHZ 7.5PF SMD

Supplier's Site
Crystals 7V26000028
CRYSTAL 26.0000MHZ 7.5PF SMD

CRYSTAL 26.0000MHZ 7.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Crystals Crystals
Product Number 7V26000028 7V26000028
Product Name Crystals Crystals
Package / Form Factor Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 26 MHz 26 MHz
Load Capacitance 7.5 pF 7.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 1734743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details