TXC Corporation Crystals, Oscillators, Resonators Crystals 7V24000002

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7V Package: Tape & Reel (TR) Product Status: Active Type: MHz Crystal Frequency: 24 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7V Package: Tape & Reel (TR) Product Status: Active Type: MHz Crystal Frequency: 24 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators Crystals
Crystals, Oscillators, Resonators Crystals
Alternative Parts (Cross-Reference): Cross Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators Crystals Series: 7V Package: Tape & Reel (TR) Product Status: Active Type: MHz Crystal Frequency: 24 MHz Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm

Alternative Parts (Cross-Reference): Cross
Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators Crystals
Series: 7V
Package: Tape & Reel (TR)
Product Status: Active
Type: MHz Crystal
Frequency: 24 MHz
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm

Buy Now Datasheet
Crystals 7V24000002
CRYSTAL 24.0000MHZ 8PF SMD

CRYSTAL 24.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 7V24000002
Product Name Crystals, Oscillators, Resonators Crystals Crystals
Oscillator Type MHz Crystal
Frequency 24 MHz 24 MHz
Frequency Stability 30 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Oscillators - ECS-100AX-035 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 1473-1318-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - SIT9002AI-233N33DQ100.00000Y - 895176-SIT9002AI-233N33DQ100.00000Y - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details