TXC Corporation Crystals 7V-26.000MEDI-T

Description
26MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7V-26.000MEDI-T-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 16pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 26.0000MHZ 16PF SMD

CRYSTAL 26.0000MHZ 16PF SMD

Supplier's Site
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-20Ppm (-20 To 70C), 16Pf Txc - 51Y8643 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-20Ppm (-20 To 70C), 16Pf Txc
51Y8643
3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-20Ppm (-20 To 70C), 16Pf Txc 51Y8643
3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-20ppm (-20 to 70C), 16pF

3.2x2.5 Glass Seal MHz Quartz Xtal -4pad / Ceramic, +/-10ppm @25C, +/-20ppm (-20 to 70C), 16pF

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Crystals Crystals Oscillators
Product Number 7V-26.000MEDI-T-ND 7V-26.000MEDI-T 51Y8643
Product Name Crystals Crystals 3.2X2.5 Glass Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-10Ppm @25C, +/-20Ppm (-20 To 70C), 16Pf Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 16 pF 16 pF
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers
Oscillators - L-BANDMULTIFREQUENCYSOURCE - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 1000 to 2000 MHz
Output Power 13 dBm
View Details
Oscillators - X119-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details