TXC Corporation Crystals 7V-26.000MAAE-T

Description
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1468-6-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1468-1-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1468-2-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5706 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5706
Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5706
CRYSTAL, 26MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 26MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5707 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5707
Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5707
CRYSTAL, 26MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 26MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:26MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 12PF SMD

CRYSTAL 26.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number 887-1468-6-ND 24T5706 7V-26.000MAAE-T
Product Name Crystals Crystal, 26Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 20 MHz
Load Capacitance 22 pF
View Details
Through Hole Crystals - ECS-035-18-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 3.58 MHz
View Details
2 suppliers
Crystal Units - 8149572P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27.12 MHz
View Details