TXC Corporation Crystals 7V-24.576MAAE-T

Description
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1466-2-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1466-6-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1466-1-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

24.576MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 24.5760MHZ 12PF SMD

CRYSTAL 24.5760MHZ 12PF SMD

Supplier's Site
Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5702 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5702
Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5702
CRYSTAL, 24.576MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Frequency:24.576MHz RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:24.576MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Frequency:24.576MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 24.576Mhz, 12Pf, Smd; Frequency Nom Txc - 24T5703 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24.576Mhz, 12Pf, Smd; Frequency Nom Txc
24T5703
Crystal, 24.576Mhz, 12Pf, Smd; Frequency Nom Txc 24T5703
CRYSTAL, 24.576MHZ, 12PF, SMD; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

CRYSTAL, 24.576MHZ, 12PF, SMD; Frequency Nom:24.576MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1466-2-ND 7V-24.576MAAE-T 24T5702 24T5703
Product Name Crystals Crystals Crystal, 24.576Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 24.576Mhz, 12Pf, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 C (-4 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-EP-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
32.768 kHz Tuning Fork Crystal - CC5V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details