TXC Corporation Crystals 7V-20.000MAAE-T

Description
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1464-2-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1464-6-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1464-1-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5698 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5698
Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5698
CRYSTAL, 20MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

CRYSTAL, 20MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:20MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Max:70°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 20Mhz, 12Pf, Smd; Frequency Nom Txc - 24T5699 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 20Mhz, 12Pf, Smd; Frequency Nom Txc
24T5699
Crystal, 20Mhz, 12Pf, Smd; Frequency Nom Txc 24T5699
CRYSTAL, 20MHZ, 12PF, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C; Frequency:20MHz RoHS Compliant: Yes

CRYSTAL, 20MHZ, 12PF, SMD; Frequency Nom:20MHz; Crystal Case:-; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7V Series; Operating Temperature Min:-20°C; Frequency:20MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 20.0000MHZ 12PF SMD

CRYSTAL 20.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1464-2-ND 24T5698 24T5699 7V-20.000MAAE-T
Product Name Crystals Crystal, 20Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystal, 20Mhz, 12Pf, Smd; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-1.00-12.5-13X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 0.1000 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details