TXC Corporation Crystals 7V-11.0592MDIE-T

Description
3.2X2.5 GLASS SEAL MHZ QUARTZ XT
Request a Quote Datasheet
Description
3.2X2.5 GLASS SEAL MHZ QUARTZ XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7V-11.0592MDIE-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 GLASS SEAL MHZ QUARTZ XT

3.2X2.5 GLASS SEAL MHZ QUARTZ XT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 887-7V-11.0592MDIE-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-JGL-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details