TXC Corporation Crystals 7R-32.000MEEV-T

Description
32MHz Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz Crystal 8pF 120 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7R-32.000MEEV-TTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 8pF 120 Ohms 4-SMD, No Lead

32MHz Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7R-32.000MEEV-TCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 8pF 120 Ohms 4-SMD, No Lead

32MHz Crystal 8pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 32.0000MHZ 8PF SMD

CRYSTAL 32.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-7R-32.000MEEV-TTR-ND 7R-32.000MEEV-T
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136166P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details