TXC Corporation Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 7Q-40.000MCS-T

Description
VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes
Description
VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc - 79T3605 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
79T3605
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 79T3605
VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc - 82T5865 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
82T5865
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 82T5865
VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:40MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 79T3605
Product Name Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator TX32 - TX32-33025S-13.000-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 13 MHz
View Details
Oscillator Crystal - 510ACA122M500AAG - Richardson RFPD
Specs
Frequency 122 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers