TXC Corporation Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 7Q-26.000MCS-T

Description
VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes
Description
VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc - 82T5861 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc
82T5861
Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc 82T5861
VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes

VCTCXO, GPS, 26MHZ, 3.2 X 2.5MM, CLIPPED SINE; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency:26MHz RoHS Compliant: Yes

Supplier's Site
Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc - 79T3592 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc
79T3592
Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc 79T3592
OSCILLATOR, TCXO, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

OSCILLATOR, TCXO, 26MHZ, SMD; Frequency Nom:26MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 82T5861 79T3592
Product Name Vctcxo, Gps, 26Mhz, 3.2 X 2.5Mm, Clipped Sine; Frequency Nom Txc Oscillator, Tcxo, 26Mhz, Smd; Frequency Nom Txc
Package / Form Factor Surface Mount Surface Mount
Features / Standards RoHS RoHS
Frequency 26 MHz 26 MHz
Frequency Stability 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7250IWE - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0250.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2500 MHz
Frequency Stability 50 ppm
View Details