TXC Corporation Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 7Q-19.200MDS-T

Description
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes
Datasheet
Description
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc - 82T5856 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
82T5856
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 82T5856
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc - 79T3575 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
79T3575
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 79T3575
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:1.8V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 82T5856
Product Name Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details