TXC Corporation Oscillators 7Q-19.200MBS-T

Description
19.2MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-1543-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-1543-2-ND
Oscillators 887-1543-2-ND
19.2MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

19.2MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet
Tcxo, 19.2Mhz, Smd; Frequency Nom Txc - 24T5657 - Newark, An Avnet Company
Chicago, IL, United States
Tcxo, 19.2Mhz, Smd; Frequency Nom Txc
24T5657
Tcxo, 19.2Mhz, Smd; Frequency Nom Txc 24T5657
TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series; Frequency:19.2MHz RoHS Compliant: Yes

TCXO, 19.2MHZ, SMD; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q Series; Frequency:19.2MHz RoHS Compliant: Yes

Supplier's Site
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc - 24T5656 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
24T5656
Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc 24T5656
VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

VCTCXO, GPS, 19.2MHZ, 3.2 X 2.5MM, CLIPPED; Frequency Nom:19.2MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:7Q SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-1543-2-ND 24T5657 24T5656
Product Name Oscillators Tcxo, 19.2Mhz, Smd; Frequency Nom Txc Vctcxo, Gps, 19.2Mhz, 3.2 X 2.5Mm, Clipped; Frequency Nom Txc
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 2 ppm 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details