Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
OSCILLATORS
TXC CORPORATION
7N24570001 -- OSCILLATORS
TXC Corporation
Oscillators
7N24570001
Description
24.576MHz TCXO CMOS Oscillator Enable/Disable
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
24.576MHz TCXO CMOS Oscillator Enable/Disable
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Oscillators
887-2493-2-ND
Oscillators
887-2493-2-ND
24.576MHz TCXO CMOS Oscillator Enable/Disable
24.576MHz TCXO CMOS Oscillator Enable/Disable
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Oscillators
Product Number
887-2493-2-ND
Product Name
Oscillators
Oscillator Type
TCXO
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LMC555CMMX/NOPB
LMC555CMMX/NOPB
Specs
Oscillator Type
555 Type, Timer/Oscillator (Single)
Package / Form Factor
Surface Mount; 8-VSSOP
Frequency
3 MHz
View Details
3
suppliers
Skyworks Solutions, Inc.
Oscillators
510AAA16M3840AAG
Specs
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
50 ppm
View Details
kTB Solutions
kTB Low Phase Noise (PDRO)
PDRO50L
Specs
Oscillator Type
DRO
Package / Form Factor
Module
Frequency
1000 to 16000 MHz
View Details
RS Components, Ltd.
Crystal Oscillators
1735871
Specs
Oscillator Type
Clock
Package / Form Factor
Dip14
Features / Standards
RoHS
View Details