TXC Corporation Oscillators 7N-25.000MBP-T

Description
25MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
25MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2504-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2504-2-ND
Oscillators 887-2504-2-ND
25MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

25MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc - 51Y8600 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
51Y8600
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc 51Y8600
7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2504-2-ND 51Y8600
Product Name Oscillators 7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
Oscillator Type TCXO TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details