TXC Corporation Oscillators 7N-19.440MBP-T

Description
19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2501-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2501-1-ND
Oscillators 887-2501-1-ND
19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2501-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2501-6-ND
Oscillators 887-2501-6-ND
19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2501-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2501-2-ND
Oscillators 887-2501-2-ND
19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

19.44MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc - 51Y8597 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
51Y8597
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc 51Y8597
7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

Supplier's Site
Oscillators 7N-19.440MBP-T
XTAL OSC TCXO 19.4400MHZ CMOS

XTAL OSC TCXO 19.4400MHZ CMOS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 887-2501-1-ND 51Y8597 7N-19.440MBP-T
Product Name Oscillators 7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc Oscillators
Oscillator Type TCXO TCXO TCXO; TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-18E-0409.600000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4096 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-16.384-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillator Crystal - 510ABA87M0000AAGR - Richardson RFPD
Specs
Frequency 87 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-766+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details