TXC Corporation Oscillators 7N-19.200MBP-T

Description
19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2500-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2500-1-ND
Oscillators 887-2500-1-ND
19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2500-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2500-2-ND
Oscillators 887-2500-2-ND
19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2500-6-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2500-6-ND
Oscillators 887-2500-6-ND
19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

19.2MHz TCXO CMOS Oscillator 3.3V Enable/Disable 10-SMD, No Lead

Buy Now Datasheet
Oscillators 7N-19.200MBP-T
XTAL OSC TCXO 19.2000MHZ CMOS

XTAL OSC TCXO 19.2000MHZ CMOS

Supplier's Site
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc - 51Y8596 - Newark, An Avnet Company
Chicago, IL, United States
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
51Y8596
7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc 51Y8596
7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

7.0x5.0 Quartz TCXO / Ceramic, 3.3V, +/-0.28ppm (-4085C)

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2500-1-ND 7N-19.200MBP-T 51Y8596
Product Name Oscillators Oscillators 7.0X5.0 Quartz Tcxo / Ceramic, 3.3V, +/-0.28Ppm (-4085C) Txc
Oscillator Type TCXO TCXO; TCXO TCXO
Package / Form Factor Surface Mount; 10-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CP82C54-10 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 863-510ABA33M3300CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
SN54LS628 Voltage-Controlled Oscillators - 5962-9204601MCA - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details