TXC Corporation Crystals 7M50070032

Description
50MHz ±10ppm Crystal 18pF 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±10ppm Crystal 18pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-7M50070032CT-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±10ppm Crystal 18pF 4-SMD, No Lead

50MHz ±10ppm Crystal 18pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7M50070032DKR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±10ppm Crystal 18pF 4-SMD, No Lead

50MHz ±10ppm Crystal 18pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-7M50070032TR-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±10ppm Crystal 18pF 4-SMD, No Lead

50MHz ±10ppm Crystal 18pF 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1017496-7M50070032 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1017496-7M50070032
Crystals, Oscillators, Resonators - Crystals 1017496-7M50070032
Win Source Part Number: 1017496-7M50070032 Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 50 MHz Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 3003-7M50070032,887- 7M50070032CT,887-7M5 0070032DKR,887-7M500 70032TR

Win Source Part Number: 1017496-7M50070032
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 50 MHz
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 3003-7M50070032,887-7M50070032CT,887-7M50070032DKR,887-7M50070032TR

Buy Now
Crystals 7M50070032
CRYSTAL 50MHZ 18PF SMD

CRYSTAL 50MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals
Product Number 887-7M50070032CT-ND 1017496-7M50070032 7M50070032
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 15 ppm 15 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-80-12-30Q-DS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
6 suppliers
Clock/Timing - Programmable Timers and Oscillators - CS82C5496 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details