TXC Corporation Crystals 7M48072001

Description
48MHz ±20ppm Crystal 8pF 4-SMD, No Lead
Request a Quote
Description
48MHz ±20ppm Crystal 8pF 4-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2479-6-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 8pF 4-SMD, No Lead

48MHz ±20ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals - 887-2479-1-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 8pF 4-SMD, No Lead

48MHz ±20ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals - 887-2479-2-ND - DigiKey
Thief River Falls, MN, United States
48MHz ±20ppm Crystal 8pF 4-SMD, No Lead

48MHz ±20ppm Crystal 8pF 4-SMD, No Lead

Buy Now
Crystals 7M48072001
CRYSTAL 48.0000MHZ 8PF SMD

CRYSTAL 48.0000MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2479-6-ND 7M48072001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC1027TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 7960596 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - CC5V-T1A 32.768KHZ +-20PPM 12.5PF - 1127423-CC5V-T1A 32.768KHZ +-20PPM 12.5PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details