TXC Corporation Crystals - 7M38400039 7M38400039

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1010191-7M38400039 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 38.4MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 1010191-7M38400039 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 38.4MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 7M38400039 - 1010191-7M38400039 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - 7M38400039
1010191-7M38400039
Crystals - 7M38400039 1010191-7M38400039
Manufacturer: TXC CORPORATION Win Source Part Number: 1010191-7M38400039 Packaging: Reel - TR Type: MHz Crystal Height - Seated (Max): 0.031" (0.80mm) Mounting: SMD (SMT) Frequency: 38.4MHz Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 1010191-7M38400039
Packaging: Reel - TR
Type: MHz Crystal
Height - Seated (Max): 0.031" (0.80mm)
Mounting: SMD (SMT)
Frequency: 38.4MHz
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Crystals 7M38400039
CRYSTAL 38.4000MHZ 10PF SMD

CRYSTAL 38.4000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 1010191-7M38400039 7M38400039
Product Name Crystals - 7M38400039 Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 38.4 MHz 38.4 MHz
Frequency Stability 10 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC762CT-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details