TXC Corporation Crystals 7M25072001

Description
25MHz ±7ppm Crystal 9pF 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz ±7ppm Crystal 9pF 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2546-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±7ppm Crystal 9pF 4-SMD, No Lead

25MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2546-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±7ppm Crystal 9pF 4-SMD, No Lead

25MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2546-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±7ppm Crystal 9pF 4-SMD, No Lead

25MHz ±7ppm Crystal 9pF 4-SMD, No Lead

Buy Now Datasheet
Crystals 7M25072001
CRYSTAL 25.0000MHZ 9PF SMD

CRYSTAL 25.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 887-2546-2-ND 7M25072001
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 18 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-CKM-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 7675336 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details