TXC Corporation Oscillators - 7M12000039 7M12000039

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 908466-7M12000039 Series: 7M Operating Temperature Range: -30°C ~ 85°C Features: 12 MHz ±20ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 908466-7M12000039 Series: 7M Operating Temperature Range: -30°C ~ 85°C Features: 12 MHz ±20ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7M12000039 - 908466-7M12000039 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7M12000039
908466-7M12000039
Oscillators - 7M12000039 908466-7M12000039
Manufacturer: TXC CORPORATION Win Source Part Number: 908466-7M12000039 Series: 7M Operating Temperature Range: -30°C ~ 85°C Features: 12 MHz ±20ppm Crystal 18pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0050

Manufacturer: TXC CORPORATION
Win Source Part Number: 908466-7M12000039
Series: 7M
Operating Temperature Range: -30°C ~ 85°C
Features: 12 MHz ±20ppm Crystal 18pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050

Buy Now Datasheet
Crystals 7M12000039
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site Datasheet
Crystals 7M12000039
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals
Product Number 908466-7M12000039 7M12000039 7M12000039
Product Name Oscillators - 7M12000039 Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-100.000-3FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
32 kHz Oscillators - SIT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details