TXC Corporation Crystals 7M-44.000MEEQ-T

Description
44MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
44MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1456-2-ND - DigiKey
Thief River Falls, MN, United States
44MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

44MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 44.0000MHZ 10PF SMD

CRYSTAL 44.0000MHZ 10PF SMD

Supplier's Site
Crystal, 44Mhz, 10Pf, Smd; Frequency Nom Txc - 24T5627 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 44Mhz, 10Pf, Smd; Frequency Nom Txc
24T5627
Crystal, 44Mhz, 10Pf, Smd; Frequency Nom Txc 24T5627
CRYSTAL, 44MHZ, 10PF, SMD; Frequency Nom:44MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C; Frequency:44MHz RoHS Compliant: Yes

CRYSTAL, 44MHZ, 10PF, SMD; Frequency Nom:44MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C; Frequency:44MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 44Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 24T5626 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 44Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
24T5626
Crystal, 44Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 24T5626
CRYSTAL, 44MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:44MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 44MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:44MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1456-2-ND 7M-44.000MEEQ-T 24T5627 24T5626
Product Name Crystals Crystals Crystal, 44Mhz, 10Pf, Smd; Frequency Nom Txc Crystal, 44Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675288 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-122.8-18-33-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers