TXC Corporation Crystals 7M-36.000MEEQ-T

Description
36MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
36MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1332-2-ND - DigiKey
Thief River Falls, MN, United States
36MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

36MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 36Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1556 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 36Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1556
Crystal, 36Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1556
CRYSTAL, 36MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:36MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 36MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:36MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Quartz Crystal, 36 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc - 86R1557 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 36 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
86R1557
Quartz Crystal, 36 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc 86R1557
QUARTZ CRYSTAL, 36 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:36MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 36 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:36MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 36.0000MHZ 10PF SMD

CRYSTAL 36.0000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1332-2-ND 86R1556 86R1557 7M-36.000MEEQ-T
Product Name Crystals Crystal, 36Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Quartz Crystal, 36 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystals - X097-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details