32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
32MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Win Source Part Number: 1126259-7M-32.000MEE
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 32 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 7M-32.000MEEQ-T.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 7M32000MEEQT,887-133
CRYSTAL 32.0000MHZ 10PF SMD
CRYSTAL, 32MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes
CRYSTAL, 32MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes
QUARTZ CRYSTAL, 32 MHZ, 10 PF, SMD; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Crystals | Oscillators | Crystals | Crystals | Crystals | Crystals |
| Product Number | 887-1331-6-ND | 1126259-7M-32.000MEEQ-T | 7M-32.000MEEQ-T | 7M-32.000MEEQ-T | 86R1555 | 74AC3253 |
| Product Name | Crystals | Crystals, Oscillators, Resonators - Crystals | Crystals | Crystals | Crystal, 32Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc | Quartz Crystal, 32 Mhz, 10 Pf, Smd; Frequency Nom Txc |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount | Surface Mount |
| Features / Standards | Lead-Free | RoHS | ||||
| Frequency Stability | 10 ppm | 10 ppm | 10 ppm | 10 ppm | 10 ppm | |
| Load Capacitance | 10 pF | 10 pF | 10 pF | 10 pF | 10 pF | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ? to 85 C (? to 185 F) |