TXC Corporation Crystals 7M-32.000MAAJ-T

Description
32MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1136-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 18pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc - 84R5473 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc
84R5473
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc 84R5473
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 18pF RoHS Compliant: Yes

Supplier's Site Datasheet
Xtal, 32.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc - 54W0568 - Newark, An Avnet Company
Chicago, IL, United States
Xtal, 32.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc
54W0568
Xtal, 32.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc 54W0568
XTAL, 32.000MHZ, 18PF, SMD, 3.2X2.5; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes

XTAL, 32.000MHZ, 18PF, SMD, 3.2X2.5; Frequency Nom:32MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.0000MHZ 18PF SMD

CRYSTAL 32.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1136-2-ND 84R5473 54W0568 7M-32.000MAAJ-T
Product Name Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 18Pf Rohs Compliant Txc Xtal, 32.000Mhz, 18Pf, Smd, 3.2X2.5; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 863-510BBA000244CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers