TXC Corporation Crystals, Oscillators, Resonators - Crystals 7M-25.000MEEQ-T

Description
Win Source Part Number: 979077-7M-25.000MEEQ -T Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1326-6,887-1326- 2,887-1326-1,7M25000 MEEQT
Request a Quote Datasheet
Description
Win Source Part Number: 979077-7M-25.000MEEQ -T Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1326-6,887-1326- 2,887-1326-1,7M25000 MEEQT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 979077-7M-25.000MEEQ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
979077-7M-25.000MEEQ-T
Crystals, Oscillators, Resonators - Crystals 979077-7M-25.000MEEQ-T
Win Source Part Number: 979077-7M-25.000MEEQ -T Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 25 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 10pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0060 Mfr: TXC CORPORATION Other Names: 887-1326-6,887-1326- 2,887-1326-1,7M25000 MEEQT

Win Source Part Number: 979077-7M-25.000MEEQ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 10pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0060
Mfr: TXC CORPORATION
Other Names: 887-1326-6,887-1326-2,887-1326-1,7M25000MEEQT

Buy Now Datasheet
Crystals - 887-1326-2-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1326-1-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1326-6-ND - DigiKey
Thief River Falls, MN, United States
25MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

25MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site
Crystal, 25Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1542 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1542
Crystal, 25Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1542
CRYSTAL, 25MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 25MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 25Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1543 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 25Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1543
Crystal, 25Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1543
CRYSTAL, 25MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 25MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:25MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site
CRYSTAL 25.0000MHZ 10PF SMD

CRYSTAL 25.0000MHZ 10PF SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Oscillators Crystals Crystals Crystals Crystals
Product Number 979077-7M-25.000MEEQ-T 887-1326-2-ND 7M-25.000MEEQ-T 86R1542 7M-25.000MEEQ-T
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystal, 25Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Frequency 25 MHz 25 MHz 25 MHz 25 MHz
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Frequency Tolerance 10 %
Unlock Full Specs
to access all available technical data