TXC Corporation Integrated Circuits (ICs) - Logic - Shift Registers 7M-24.000MAHJ-T

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Shift Registers Packaging: Tape & Reel (TR) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5GHz ~ 17GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Shift Registers Packaging: Tape & Reel (TR) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5GHz ~ 17GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
Integrated Circuits (ICs) - Logic - Shift Registers
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Shift Registers Packaging: Tape & Reel (TR) Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency: 5GHz ~ 17GHz Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Shift Registers
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency: 5GHz ~ 17GHz
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC299PW,118-ND - DigiKey
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164M - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
9 suppliers