TXC Corporation Crystals 7M-18.432MAAE-T

Description
18.432MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
18.432MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1906-2-ND - DigiKey
Thief River Falls, MN, United States
18.432MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

18.432MHz ±30ppm Crystal 12pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 18.432Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 46W3093 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
46W3093
Crystal, 18.432Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 46W3093
CRYSTAL, 18.432MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:18.432MHz RoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:18.432MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 18.432Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 79T3486 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 18.432Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc
79T3486
Crystal, 18.432Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc 79T3486
CRYSTAL, 18.432MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:18.432MHz RoHS Compliant: Yes

CRYSTAL, 18.432MHZ, 12PF, 3.2 X 2.5MM; Frequency Nom:18.432MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Frequency:18.432MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 18.4320MHZ 12PF SMD

CRYSTAL 18.4320MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1906-2-ND 46W3093 7M-18.432MAAE-T
Product Name Crystals Crystal, 18.432Mhz, 12Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 30 ppm 30 ppm
Load Capacitance 12 pF 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-24.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-110.5-18-5PXEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Programmable Crystal Oscillator - 163-P series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
View Details