TXC Corporation Crystals 7M-16.000MAAJ-T

Description
16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1125-6-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1125-2-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1125-1-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 18pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 976961-7M-16.000MAAJ-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
976961-7M-16.000MAAJ-T
Crystals, Oscillators, Resonators - Crystals 976961-7M-16.000MAAJ-T
Win Source Part Number: 976961-7M-16.000MAAJ -T Category: Crystals, Oscillators, Resonators>Crystals Series: 7M Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 16 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: TXC CORPORATION Other Names: 887-1125-1,887-1125- 2,7M16000MAAJT,7M160 70003,887-1125-6

Win Source Part Number: 976961-7M-16.000MAAJ-T
Category: Crystals, Oscillators, Resonators>Crystals
Series: 7M
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 16 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: TXC CORPORATION
Other Names: 887-1125-1,887-1125-2,7M16000MAAJT,7M16070003,887-1125-6

Buy Now Datasheet
Crystal, 16Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 84R5710 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
84R5710
Crystal, 16Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 84R5710
CRYSTAL, 16MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 16Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 84R5462 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc
84R5462
Crystal, 16Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc 84R5462
CRYSTAL, 16MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CRYSTAL, 16MHZ, 18PF, 3.2 X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:30ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:7M Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 16.0000MHZ 18PF SMD

CRYSTAL 16.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number 887-1125-6-ND 976961-7M-16.000MAAJ-T 84R5710 7M-16.000MAAJ-T
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystal, 16Mhz, 18Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) ? to 85 C (? to 185 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA50M0000AAG - Richardson RFPD
Specs
Frequency 50 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN54S124 Dual Voltage-Controlled Oscillators - SN54S124J - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details