TXC Corporation Crystals 7M-13.560MEEQ-T

Description
13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1318-6-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1318-2-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1318-1-ND - DigiKey
Thief River Falls, MN, United States
13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

13.56MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 13.56Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1524 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 13.56Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1524
Crystal, 13.56Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1524
CRYSTAL, 13.56MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Frequency:13.56MHz RoHS Compliant: Yes

CRYSTAL, 13.56MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:13.56MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Frequency:13.56MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Quartz Crystal, 13.56 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc - 86R1525 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 13.56 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc
86R1525
Quartz Crystal, 13.56 Mhz, 10 Pf, Smd, Full Reel; Frequency Nom Txc 86R1525
QUARTZ CRYSTAL, 13.56 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:13.56MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

QUARTZ CRYSTAL, 13.56 MHz, 10 pF, SMD, FULL REEL; Frequency Nom:13.56MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Crystal Mounting Type:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 13.5600MHZ 10PF SMD

CRYSTAL 13.5600MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 887-1318-6-ND 86R1524 7M-13.560MEEQ-T
Product Name Crystals Crystal, 13.56Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystal, Smd Cer 32.768Khz 12.5; Frequency Nom Micro Crystal - 94M6639 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details