TXC Corporation Crystals 7M-12.288MEEQ-T

Description
12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-1317-1-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1317-6-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-1317-2-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

12.288MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Quartz Crystal, 12.288 Mhz, 10 Pf, Smd; Frequency Nom Txc - 86R1521 - Newark, An Avnet Company
Chicago, IL, United States
Quartz Crystal, 12.288 Mhz, 10 Pf, Smd; Frequency Nom Txc
86R1521
Quartz Crystal, 12.288 Mhz, 10 Pf, Smd; Frequency Nom Txc 86R1521
QUARTZ CRYSTAL, 12.288 MHz, 10 pF, SMD; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

QUARTZ CRYSTAL, 12.288 MHz, 10 pF, SMD; Frequency Nom:12.288MHz; Crystal Case:-; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Operating Temperature Min:-20°C RoHS Compliant: Yes

Supplier's Site Datasheet
Crystal, 12.288Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc - 86R1520 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 12.288Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc
86R1520
Crystal, 12.288Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc 86R1520
CRYSTAL, 12.288MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Frequency:12.288MHz RoHS Compliant: Yes

CRYSTAL, 12.288MHZ, 10PF, 3.2 X 2.5MM; Frequency Nom:12.288MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:10ppm; Load Capacitance:10pF; Frequency Tolerance + / -:10ppm; Product Range:7M Series; Frequency:12.288MHz RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 12.2880MHZ 10PF SMD

CRYSTAL 12.2880MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals Crystals
Product Number 887-1317-1-ND 86R1521 86R1520 7M-12.288MEEQ-T
Product Name Crystals Quartz Crystal, 12.288 Mhz, 10 Pf, Smd; Frequency Nom Txc Crystal, 12.288Mhz, 10Pf, 3.2 X 2.5Mm; Frequency Nom Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm
Load Capacitance 10 pF 10 pF 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details