TXC Corporation Crystals 7M-12.000MAAE-T

Description
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 887-2364-2-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2364-6-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 887-2364-1-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators- Crystals
Crystals, Oscillators, Resonators- Crystals
Manufacturer: TXC CORPORATION Category: Crystals, Oscillators, Resonators- Crystals Series: 7M Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 12 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: TXC CORPORATION
Category: Crystals, Oscillators, Resonators- Crystals
Series: 7M
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 12 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now Datasheet
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc - 79T3465 - Newark, An Avnet Company
Chicago, IL, United States
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc
79T3465
3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc 79T3465
3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

3.2x2.5 Seam Seal MHz Quartz Xtal -4pad / Ceramic, +/-30ppm @25C, +/-30ppm over -20 to 70C, 12pF

Supplier's Site
CRYSTAL 12.0000MHZ 12PF SMD

CRYSTAL 12.0000MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Oscillators Crystals
Product Number 887-2364-2-ND 79T3465 7M-12.000MAAE-T
Product Name Crystals Crystals, Oscillators, Resonators- Crystals 3.2X2.5 Seam Seal Mhz Quartz Xtal -4Pad / Ceramic, +/-30Ppm @25C, +/-30Ppm Over -20 To 70C, 12Pf Txc Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data