TXC Corporation Oscillators - 7L26002007 7L26002007

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766223-7L26002007 Series: 7L Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 2.8V Output: Clipped Sine Wave Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 766223-7L26002007 Series: 7L Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 2.8V Output: Clipped Sine Wave Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L26002007 - 766223-7L26002007 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - 7L26002007
766223-7L26002007
Oscillators - 7L26002007 766223-7L26002007
Manufacturer: TXC CORPORATION Win Source Part Number: 766223-7L26002007 Series: 7L Packaging: Reel package Type: TCXO Operating Temperature Range: -30°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 26MHz Operating Supply Voltage: 2.8V Output: Clipped Sine Wave Categories: Crystals, Oscillators, Resonators Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: TXC CORPORATION
Win Source Part Number: 766223-7L26002007
Series: 7L
Packaging: Reel package
Type: TCXO
Operating Temperature Range: -30°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 26MHz
Operating Supply Voltage: 2.8V
Output: Clipped Sine Wave
Categories: Crystals, Oscillators, Resonators
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum): 0.031" (0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Oscillators - 7L26002007 - ODG (Origin Data Global)
Shenzhen, China
Oscillators
7L26002007
Oscillators 7L26002007
XTAL OSC TCXO 26.0000MHZ SNWV

XTAL OSC TCXO 26.0000MHZ SNWV

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators
Product Number 766223-7L26002007 7L26002007
Product Name Oscillators - 7L26002007 Oscillators
Oscillator Type TCXO; TCXO TCXO; TCXO
Package / Form Factor Surface Mount Surface Mount; Surface Mount
Frequency 26 MHz 26 MHz
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECOC-2522-13.000-5HS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TLC555CPWRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 2.1 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details