TXC Corporation Oscillators 7L-38.400MCS-T

Description
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 7L-38.400MCS-T-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

38.4MHz TCXO Clipped Sine Wave Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 24T5614 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
24T5614
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 24T5614
VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc - 24T5615 - Newark, An Avnet Company
Chicago, IL, United States
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
24T5615
Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc 24T5615
VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clippe d Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

VCTCXO, GPS, 38.4MHZ, 2.5 X 2MM, CLIPPED SINE; Frequency Nom:38.4MHz; Frequency Stability + / -:2ppm; Oscillator Output Compatibility:Clipped Sinewave; Supply Voltage Nom:2.5V; Oscillator Case:SMD, 2.5mm x 2mm; Frequency:38.4MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 7L-38.400MCS-T-ND 24T5614
Product Name Oscillators Vctcxo, Gps, 38.4Mhz, 2.5 X 2Mm, Clipped Sine; Frequency Nom Txc
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 2 ppm 2 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Timers and Oscillators - TP82C54-2 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 1473-30093-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details